SB1434 -- STOVE BOLT - NON METRIC
L.H. Dottie Company
Stove Bolt - Non Metric
SB1434
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
20 TPI
1/4 INCH NOMINAL SIZE
TRUSS HEAD STYLE
INCLUDES NUT
SB MODEL
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
20 TPI
1/4 INCH NOMINAL SIZE
TRUSS HEAD STYLE
INCLUDES NUT
SB MODEL
Datasheet
Suppliers
Stove Bolt - Non Metric
SB1434
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
20 TPI
1/4 INCH NOMINAL SIZE
TRUSS HEAD STYLE
INCLUDES NUT
SB MODEL
- SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/4 INCH
- 20 TPI
- 1/4 INCH NOMINAL SIZE
- TRUSS HEAD STYLE
- INCLUDES NUT
- SB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
SB1434 |
|
Product Name
|
Stove Bolt - Non Metric |
|
Bolt Type
|
Stove Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
0.3937 inch (10 mm)
Metric
M3
View Details
Bolt Type
CAM SCREW
Material
Steel
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
View Details