SB142 -- STOVE BOLT - NON METRIC
L.H. Dottie Company
Stove Bolt - Non Metric
SB142
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
20 TPI
1/4 INCH NOMINAL SIZE
TRUSS HEAD STYLE
INCLUDES NUT
SB MODEL
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
20 TPI
1/4 INCH NOMINAL SIZE
TRUSS HEAD STYLE
INCLUDES NUT
SB MODEL
Datasheet
Suppliers
Stove Bolt - Non Metric
SB142
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
20 TPI
1/4 INCH NOMINAL SIZE
TRUSS HEAD STYLE
INCLUDES NUT
SB MODEL
- SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 2 INCH
- 20 TPI
- 1/4 INCH NOMINAL SIZE
- TRUSS HEAD STYLE
- INCLUDES NUT
- SB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
SB142 |
|
Product Name
|
Stove Bolt - Non Metric |
|
Bolt Type
|
Stove Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Carriage Bolt
Material
Steel
Finish
Zinc Plated (optional feature); Plain
View Details