L.H. Dottie Company Threaded Rod - Non Metric RODS586

Description
STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 5/8 INCH NOMINAL DIAMETER 11 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
Datasheet
Description
STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 5/8 INCH NOMINAL DIAMETER 11 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - RODS586 - L.H. Dottie Company
Commerce, CA, USA
Threaded Rod - Non Metric
RODS586
Threaded Rod - Non Metric RODS586
STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 5/8 INCH NOMINAL DIAMETER 11 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
  • STRAIGHT TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 6 FT OVERALL LENGTH
  • 5/8 INCH NOMINAL DIAMETER
  • 11 TPI
  • APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT
  • RODS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Threaded Rod
Product Number RODS586
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB060065109 - BUMAX®
Specs
Length 2.56 inch (65 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods - 1757055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.33 inch (110 mm)
Material Stainless Steel
Design Units Metric
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
Design Units English
Inch 1"
View Details