L.H. Dottie Company Threaded Rod - Non Metric ROD516

Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - ROD516 - L.H. Dottie Company
Commerce, CA, USA
Threaded Rod - Non Metric
ROD516
Threaded Rod - Non Metric ROD516
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 10 FT OVERALL LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT
  • ROD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Threaded Rod
Product Number ROD516
Product Name Threaded Rod - Non Metric
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB3036088 - BUMAX®
Specs
Length 14.17 inch (360 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods - 1757056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Material Stainless Steel
Design Units Metric
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch 1"
View Details