ROD14 -- THREADED ROD - NON METRIC
L.H. Dottie Company
Threaded Rod - Non Metric
ROD14
Description
STRAIGHT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
10 FOOT OVERALL LENGTH
1/4 INCH NOMINAL DIAMETER
20 TPI
PC 4850 MODEL
Description
STRAIGHT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
10 FOOT OVERALL LENGTH
1/4 INCH NOMINAL DIAMETER
20 TPI
PC 4850 MODEL
Datasheet
Suppliers
Threaded Rod - Non Metric
ROD14
STRAIGHT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
10 FOOT OVERALL LENGTH
1/4 INCH NOMINAL DIAMETER
20 TPI
PC 4850 MODEL
- STRAIGHT TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 10 FOOT OVERALL LENGTH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- PC 4850 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Threaded Rod |
|
Product Number
|
ROD14 |
|
Product Name
|
Threaded Rod - Non Metric |
|
Length
|
120 inch (3048 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
1.62 to 15 inch (41.27 to 381 mm)
Material
Brass
Finish
Nickel Plated
View Details
National Bolt & Nut Corporation
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
Fastener Standards
ASTM A193 Grade B7
View Details
Length
39.37 inch (1000 mm)
Material
Stainless Steel
Finish
Plain
View Details
Length
6.69 inch (170 mm)
Material
Stainless Steel; Austenitic
Fastener Standards
DIN; DIN 976
View Details