L.H. Dottie Company Threaded Rod - Non Metric ROD126

Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - ROD126 - L.H. Dottie Company
Commerce, CA, USA
Threaded Rod - Non Metric
ROD126
Threaded Rod - Non Metric ROD126
STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 FT OVERALL LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • 13 TPI
  • APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT
  • ROD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Threaded Rod
Product Number ROD126
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods - 1757052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Material Stainless Steel
Design Units Metric
View Details
1/4-20 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-2520 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 1/4"
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB06008088 - BUMAX®
Specs
Length 3.15 inch (80 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details