ROD12 -- THREADED ROD - NON METRIC
L.H. Dottie Company
Threaded Rod - Non Metric
ROD12
Description
STRAIGHT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
10 FOOT OVERALL LENGTH
1/2 INCH NOMINAL DIAMETER
13 TPI
PC 4850 MODEL
Description
STRAIGHT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
10 FOOT OVERALL LENGTH
1/2 INCH NOMINAL DIAMETER
13 TPI
PC 4850 MODEL
Datasheet
Suppliers
Threaded Rod - Non Metric
ROD12
STRAIGHT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
10 FOOT OVERALL LENGTH
1/2 INCH NOMINAL DIAMETER
13 TPI
PC 4850 MODEL
- STRAIGHT TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 10 FOOT OVERALL LENGTH
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
- PC 4850 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Threaded Rod |
|
Product Number
|
ROD12 |
|
Product Name
|
Threaded Rod - Non Metric |
|
Length
|
120 inch (3048 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
6.61 inch (168 mm)
Material
Stainless Steel; Austenitic
Fastener Standards
DIN; DIN 976
View Details
Length
1.57 inch (40 mm)
Design Units
Metric
Metric
M8
View Details
National Bolt & Nut Corporation
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
Fastener Standards
ASTM A193 Grade B7
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Aluminum
Design Units
English
Inch
1/2"
View Details