RMB83234 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
RMB83234
Description
SOLID BRASS MATERIAL
3/4 INCH THREAD LENGTH
.75 THREAD LENGTH - DECIMAL
3/4 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
L H DOTTIE. BRAND
DRIVE STYLE SLOTTED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
SOLID BRASS MATERIAL
3/4 INCH THREAD LENGTH
.75 THREAD LENGTH - DECIMAL
3/4 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
L H DOTTIE. BRAND
DRIVE STYLE SLOTTED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
SOLID BRASS MATERIAL
3/4 INCH THREAD LENGTH
.75 THREAD LENGTH - DECIMAL
3/4 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
L H DOTTIE. BRAND
DRIVE STYLE SLOTTED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- SOLID BRASS MATERIAL
- 3/4 INCH THREAD LENGTH
- .75 THREAD LENGTH - DECIMAL
- 3/4 THREAD LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- 32 TPI
- #8 NOMINAL DIAMETER - FRACTIONAL
- .164 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- L H DOTTIE. BRAND
- DRIVE STYLE SLOTTED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RMB83234 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details