PHSMSS81 -- SELF-TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self-Tapping Screw - Non Metric
PHSMSS81
Description
1 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
L H DOTTIE. BRAND
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Description
1 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
L H DOTTIE. BRAND
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
PHSMSS81
1 INCH LENGTH
STAINLESS STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
L H DOTTIE. BRAND
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
- 1 INCH LENGTH
- STAINLESS STEEL MATERIAL
- PAN HEAD
- PHILLIPS DRIVE
- L H DOTTIE. BRAND
- LENGTH - DECIMAL 1
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHSMSS81 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Shoulder Screw
Material
Steel; 1018 Carbon Steel
Finish
Hardened & Ground
View Details
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Screw Type
Machine Screw
Head Type
Other; Countersunk
Standard Drives
Slotted; Slot
View Details