PHFW10212 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
PHFW10212
Description
FLAT PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
#10 NOMINAL DIAMETER
PHFW MODEL
Description
FLAT PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
#10 NOMINAL DIAMETER
PHFW MODEL
Datasheet
Suppliers
FLAT PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
#10 NOMINAL DIAMETER
PHFW MODEL
- FLAT PHILLIPS TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 2-1/2 INCH
- #10 NOMINAL DIAMETER
- PHFW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHFW10212 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Flat Head
Material
Steel; Stainless Steel
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Screw Type
Thumb Screw
Length
0.3125 inch (7.94 mm)
Inch
1/4"
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details