Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
L.H. DOTTIE COMPANY
MD7XL -- MASONRY BIT
L.H. Dottie Company
Masonry Bit
MD7XL
Description
CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH STRAIGHT SHANK TYPE DOTTIE. BRAND STANDARD PACKAGE 1 PACKAGING TYPE DISPLAY POUCH HOLE DIAMETER 5/8 INCH HOLE DIAMETER - DECIMAL .625 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/8 SHANK DIAMETER 3/8 INCH
L.H. Dottie Company
Done
Datasheet
Description
CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH STRAIGHT SHANK TYPE DOTTIE. BRAND STANDARD PACKAGE 1 PACKAGING TYPE DISPLAY POUCH HOLE DIAMETER 5/8 INCH HOLE DIAMETER - DECIMAL .625 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/8 SHANK DIAMETER 3/8 INCH
Datasheet
Suppliers
Company
Product
Description
Supplier Links
L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
MD7XL
Masonry Bit
MD7XL
CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH STRAIGHT SHANK TYPE DOTTIE. BRAND STANDARD PACKAGE 1 PACKAGING TYPE DISPLAY POUCH HOLE DIAMETER 5/8 INCH HOLE DIAMETER - DECIMAL .625 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/8 SHANK DIAMETER 3/8 INCH
CARBIDE TIPPED MATERIAL
12 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
DOTTIE. BRAND
STANDARD PACKAGE 1
PACKAGING TYPE DISPLAY POUCH
HOLE DIAMETER 5/8 INCH
HOLE DIAMETER - DECIMAL .625
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 5/8
SHANK DIAMETER 3/8 INCH
Supplier's Site
Datasheet
Technical Specifications
L.H. Dottie Company
Product Category
Drill Bits
Product Number
MD7XL
Product Name
Masonry Bit
Product
Drill
Units
Fractional
Drill Type
Masonry
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Hot Tapper, Single Size, 4" Npt, 3 7/8"carbide Hole Saw
261-0040-C
Specs
Drill Type
Core Drill
Diameter
3.875 inch (98.4 mm)
Material
Carbide
View Details
RS Components, Ltd.
PCB Drill Bits
2157000
Specs
Product
Drill
Diameter
0.079 inch (2.0 mm)
Shank
0.125 inch (3.2 mm)
View Details
Klein Tools, Inc.
Drill Bit
53116
Specs
Product
Drill
Units
Fractional
Diameter
0.312 inch (7.9 mm)
View Details
2
suppliers
Ideal Industries, Inc.
Hole Saw
35-374
Specs
Product
Drill
Drill Type
Hole Saw
Diameter
3.125 inch (79.4 mm)
View Details