L.H. Dottie Company Masonry Bit MD6L

Description
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
Datasheet
Description
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - MD6L - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
MD6L
Masonry Bit MD6L
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
  • PERCUSSION/ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • BLACK OXIDE COATED FINISH
  • 6 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 3 FLUTE(S)
  • SLOW SPIRAL FLUTE TYPE
  • 1/2 INCH DRILL SIZE
  • APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK
  • MD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number MD6L
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.500 inch (12.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711254-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details
Left-Hand Cobalt Micro-Drill - LHMD-104 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details