L.H. Dottie Company Masonry Bit MD6

Description
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
Datasheet
Description
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - MD6 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
MD6
Masonry Bit MD6
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
  • PERCUSSION/ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • BLACK OXIDE COATED FINISH
  • 4 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 3 FLUTE(S)
  • SLOW SPIRAL FLUTE TYPE
  • 1/2 INCH DRILL SIZE
  • APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK
  • MD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number MD6
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.500 inch (12.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bits - 213613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Micro-Toothed -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Product Drill
Units Fractional
Drill Type Microdrill
View Details
Taper Shank Drill 201SSC-1-7/8 - 201SSC-1-7/8 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details