L.H. Dottie Company Masonry Bit MD2L

Description
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK SERIES MD MODEL
Datasheet
Description
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK SERIES MD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - MD2L - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
MD2L
Masonry Bit MD2L
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK SERIES MD MODEL
  • PERCUSSION/ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • BLACK OXIDE COATED FINISH
  • 6 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 3 FLUTE(S)
  • SLOW SPIRAL FLUTE TYPE
  • 1/4 INCH DRILL SIZE
  • APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK
  • SERIES MD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number MD2L
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.250 inch (6.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bit - 48-89-2732 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.406 inch (10.3 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details