L.H. Dottie Company Masonry Bit MD1

Description
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
Datasheet
Description
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - MD1 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
MD1
Masonry Bit MD1
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
  • PERCUSSION/ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • BLACK OXIDE COATED FINISH
  • 4 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 3/16 INCH SHANK SIZE
  • 3 FLUTE(S)
  • SLOW SPIRAL FLUTE TYPE
  • 3/16 INCH DRILL SIZE
  • APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK
  • MD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number MD1
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.188 inch (4.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216101 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Engraving and Countersink -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Product Drill
Units Fractional
Cutting Application General Purpose
View Details
High Speed Drill 221B-#32 - 221B-#32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details