MBS51612 -- HEX SCREW - NON METRIC
L.H. Dottie Company
Hex Screw - Non Metric
MBS51612
Description
PARTIALLY THREADED TYPE
STAINLESS STEEL MATERIAL
1/2 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
MBS MODEL
Description
PARTIALLY THREADED TYPE
STAINLESS STEEL MATERIAL
1/2 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
MBS MODEL
Datasheet
Suppliers
PARTIALLY THREADED TYPE
STAINLESS STEEL MATERIAL
1/2 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
MBS MODEL
- PARTIALLY THREADED TYPE
- STAINLESS STEEL MATERIAL
- 1/2 INCH
- 1/2 INCH HEAD WIDTH ACROSS FLAT
- 5/16 INCH NOMINAL DIAMETER
- 18 TPI
- MBS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
MBS51612 |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details