MBS1412 -- HEX SCREW - NON METRIC
L.H. Dottie Company
Hex Screw - Non Metric
MBS1412
Description
PARTIALLY THREADED TYPE
STAINLESS STEEL MATERIAL
1/2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
MBS MODEL
Description
PARTIALLY THREADED TYPE
STAINLESS STEEL MATERIAL
1/2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
MBS MODEL
Datasheet
Suppliers
PARTIALLY THREADED TYPE
STAINLESS STEEL MATERIAL
1/2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
MBS MODEL
- PARTIALLY THREADED TYPE
- STAINLESS STEEL MATERIAL
- 1/2 INCH
- 7/16 INCH HEAD WIDTH ACROSS FLAT
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- MBS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
MBS1412 |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Other; Drive Type: Torx
Standard Drives
Torx
Material
Stainless Steel; Austenitic
View Details