MBBZ51612 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MBBZ51612
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
1/2 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
MBBZ MODEL
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
1/2 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
MBBZ MODEL
Datasheet
Suppliers
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
1/2 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
MBBZ MODEL
- FULLY THREADED TYPE
- SILICON BRONZE MATERIAL
- 1/2 INCH
- 1/2 INCH HEAD WIDTH ACROSS FLAT
- 5/16 INCH NOMINAL DIAMETER
- 18 TPI
- MBBZ MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MBBZ51612 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.8750 inch (22.22 mm)
View Details
2 suppliers
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated (optional feature); Plain
View Details
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details