MBBZ141 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MBBZ141
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
1 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
PC 4015 MODEL
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
1 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
PC 4015 MODEL
Datasheet
Suppliers
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
1 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
PC 4015 MODEL
- FULLY THREADED TYPE
- SILICON BRONZE MATERIAL
- 1 INCH
- 7/16 INCH HEAD WIDTH ACROSS FLAT
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- PC 4015 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MBBZ141 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.3750 inch (9.52 mm)
View Details
2 suppliers
National Bolt & Nut Corporation
Bolt Type
Flange Bolt
Material
Steel
Finish
Plain
View Details
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details