L.H. Dottie Company Hex Bolt - Non Metric MB585

Description
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 5 INCH 15/16 INCH HEAD WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI MB MODEL
Datasheet
Description
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 5 INCH 15/16 INCH HEAD WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI MB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB585 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB585
Hex Bolt - Non Metric MB585
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 5 INCH 15/16 INCH HEAD WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI MB MODEL
  • FULLY THREADED TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 INCH
  • 15/16 INCH HEAD WIDTH ACROSS FLAT
  • 5/8 INCH NOMINAL DIAMETER
  • 11 TPI
  • MB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB585
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M10
View Details