FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
PC 4090 MODEL
L.H. Dottie Company
Done
Datasheet
Description
FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
PC 4090 MODEL
FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
PC 4090 MODEL