MB346 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MB346
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
1-1/8 INCH HEAD WIDTH ACROSS FLAT
3/4 INCH NOMINAL DIAMETER
10 TPI
MB MODEL
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
1-1/8 INCH HEAD WIDTH ACROSS FLAT
3/4 INCH NOMINAL DIAMETER
10 TPI
MB MODEL
Datasheet
Suppliers
Hex Bolt - Non Metric
MB346
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
1-1/8 INCH HEAD WIDTH ACROSS FLAT
3/4 INCH NOMINAL DIAMETER
10 TPI
MB MODEL
- FULLY THREADED TYPE
- LOW CARBON STEEL MATERIAL
- ZINC PLATED FINISH
- 6 INCH
- 1-1/8 INCH HEAD WIDTH ACROSS FLAT
- 3/4 INCH NOMINAL DIAMETER
- 10 TPI
- MB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MB346 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details