MB345 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MB345
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
5 INCH
1-1/8 INCH HEAD WIDTH ACROSS FLAT
3/4 INCH NOMINAL DIAMETER
10 TPI
MB MODEL
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
5 INCH
1-1/8 INCH HEAD WIDTH ACROSS FLAT
3/4 INCH NOMINAL DIAMETER
10 TPI
MB MODEL
Datasheet
Suppliers
Hex Bolt - Non Metric
MB345
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
5 INCH
1-1/8 INCH HEAD WIDTH ACROSS FLAT
3/4 INCH NOMINAL DIAMETER
10 TPI
MB MODEL
- FULLY THREADED TYPE
- LOW CARBON STEEL MATERIAL
- ZINC PLATED FINISH
- 5 INCH
- 1-1/8 INCH HEAD WIDTH ACROSS FLAT
- 3/4 INCH NOMINAL DIAMETER
- 10 TPI
- MB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MB345 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
0.3937 inch (10 mm)
Metric
M3
View Details
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
3.35 inch (85 mm)
View Details