L.H. Dottie Company Hex Bolt - Non Metric MB344

Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI PC 4090 MODEL
Datasheet
Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI PC 4090 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB344 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB344
Hex Bolt - Non Metric MB344
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI PC 4090 MODEL
  • FULLY THREADED TYPE
  • GRADE 2 LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 1-1/8 INCH HEAD WIDTH ACROSS FLAT
  • 3/4 INCH NOMINAL DIAMETER
  • 10 TPI
  • PC 4090 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB344
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 931UA4/316L3804588 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ASME B18.2.1
View Details
Coach Bolts - 2454296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Coach Bolts
Material Steel
Finish Galvanized; Galvanised
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details