L.H. Dottie Company Hex Bolt - Non Metric MB34212

Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI PC 4090 MODEL
Datasheet
Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI PC 4090 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB34212 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB34212
Hex Bolt - Non Metric MB34212
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI PC 4090 MODEL
  • FULLY THREADED TYPE
  • GRADE 2 LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/2 INCH
  • 1-1/8 INCH HEAD WIDTH ACROSS FLAT
  • 3/4 INCH NOMINAL DIAMETER
  • 10 TPI
  • PC 4090 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB34212
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 10 mm - 121201000060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details