L.H. Dottie Company Hex Bolt - Non Metric MB143

Description
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI SERIES MB MODEL
Datasheet
Description
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI SERIES MB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB143 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB143
Hex Bolt - Non Metric MB143
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI SERIES MB MODEL
  • FULLY THREADED TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 7/16 INCH HEAD WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • SERIES MB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB143
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 10-32 x .250 Long - 21004 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/2-13UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/2"
View Details
Bolt - 4014A4/316L1608088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 3.15 inch (80 mm)
View Details