MB126 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MB126
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
3/4 INCH HEAD WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
13 TPI
MB MODEL
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
3/4 INCH HEAD WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
13 TPI
MB MODEL
Datasheet
Suppliers
Hex Bolt - Non Metric
MB126
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
3/4 INCH HEAD WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
13 TPI
MB MODEL
- FULLY THREADED TYPE
- LOW CARBON STEEL MATERIAL
- ZINC PLATED FINISH
- 6 INCH
- 3/4 INCH HEAD WIDTH ACROSS FLAT
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
- MB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MB126 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ASME B18.2.1
View Details
Material
Stainless Steel
Length
0.3937 inch (10 mm)
Metric
M3
View Details