FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
3/4 INCH HEAD WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
13 TPI
PC 4090 MODEL
L.H. Dottie Company
Done
Datasheet
Description
FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
3/4 INCH HEAD WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
13 TPI
PC 4090 MODEL
FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
3/4 INCH HEAD WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
13 TPI
PC 4090 MODEL