L.H. Dottie Company Conduit Body LR75CG

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET SERIES LR MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET SERIES LR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR75CG - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LR75CG
Conduit Body LR75CG
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET SERIES LR MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • SERIES LR MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number LR75CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1 inch (25.4 mm)
Units English Size
View Details