L.H. Dottie Company Conduit Body LR350CG

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET LR MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET LR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR350CG - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LR350CG
Conduit Body LR350CG
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUDES COVER AND GASKET LR MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • LR MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number LR350CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 4 inch (102 mm)
Units English Size
View Details