L.H. Dottie Company Conduit Body LL400

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING LL MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL400 - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LL400
Conduit Body LL400
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING LL MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number LL400
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Cable Conduit - 2-2500180-4 - TE Connectivity
Specs
Size 0.5200 inch (13.21 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 2687443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyvinyl Chloride
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.7500 inch (19.05 mm)
Units English Size
View Details