L.H. Dottie Company Conduit Body LL300

Description
ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) SCREW ON COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING DOTTIE[R] BRAND STANDARD PACKAGE 1
Datasheet
Description
ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) SCREW ON COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING DOTTIE[R] BRAND STANDARD PACKAGE 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL300 - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LL300
Conduit Body LL300
ALUMINUM MATERIAL RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) SCREW ON COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING DOTTIE[R] BRAND STANDARD PACKAGE 1
  • ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • DOTTIE[R] BRAND
  • STANDARD PACKAGE 1
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number LL300
Product Name Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Conduit | Type NMHT Non Metallic -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Conduit - 8750251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details
Cable Conduit - 1-2500181-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details