L.H. Dottie Company Conduit Body LB250

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING LB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB250 - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LB250
Conduit Body LB250
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING LB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 2-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • LB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number LB250
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 1240058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details