L.H. Dottie Company Conduit Body LB125CG

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING INCLUDES COVER AND GASKET SERIES LB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING INCLUDES COVER AND GASKET SERIES LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB125CG - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LB125CG
Conduit Body LB125CG
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING INCLUDES COVER AND GASKET SERIES LB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • SERIES LB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number LB125CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 2535257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
Cable Conduit - 2-2500180-3 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details