LAG516512 -- LAG SCREW - NON METRIC
L.H. Dottie Company
Lag Screw - Non Metric
LAG516512
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5-1/2 INCH
5/16 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
1/2 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5-1/2 INCH
5/16 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
1/2 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Datasheet
Suppliers
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5-1/2 INCH
5/16 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
1/2 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
- HEX TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 5-1/2 INCH
- 5/16 INCH NOMINAL DIAMETER
- GIMLET POINT END TYPE
- 1/2 INCH DRIVE SIZE
- HEX DRIVE STYLE
- LAG MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
LAG516512 |
|
Product Name
|
Lag Screw - Non Metric |
|
Screw Type
|
Lag Screw
|
|
Standard Drives
|
Hex Socket / Allen
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Material
Brass
Finish
Nickel Plated
Length
0.6250 inch (15.87 mm)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Thumb Screw
Head Type
Other; Nylon Knurl
Material
Plastic; Nylon
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details