LAG5161 -- LAG SCREW - NON METRIC
L.H. Dottie Company
Lag Screw - Non Metric
LAG5161
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
5/16 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
1/2 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
5/16 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
1/2 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Datasheet
Suppliers
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
5/16 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
1/2 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
- HEX TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1 INCH
- 5/16 INCH NOMINAL DIAMETER
- GIMLET POINT END TYPE
- 1/2 INCH DRIVE SIZE
- HEX DRIVE STYLE
- LAG MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
LAG5161 |
|
Product Name
|
Lag Screw - Non Metric |
|
Screw Type
|
Lag Screw
|
|
Standard Drives
|
Hex Socket / Allen
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
Screw Type
Machine Screw
Head Type
Binding Head ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives
Slotted
View Details
Head Type
Hexagon Head; Other; Hex
Material
Stainless Steel
Finish
Plain
View Details