LAG386 -- LAG SCREW - NON METRIC
L.H. Dottie Company
Lag Screw - Non Metric
LAG386
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
3/8 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
9/16 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
3/8 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
9/16 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Datasheet
Suppliers
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
3/8 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
9/16 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
- HEX TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 6 INCH
- 3/8 INCH NOMINAL DIAMETER
- GIMLET POINT END TYPE
- 9/16 INCH DRIVE SIZE
- HEX DRIVE STYLE
- LAG MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
LAG386 |
|
Product Name
|
Lag Screw - Non Metric |
|
Screw Type
|
Lag Screw
|
|
Standard Drives
|
Hex Socket / Allen
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Oval Head; Pan Head; Other; Flat Undercut
Material
Steel; Stainless Steel
View Details