LAG38512 -- LAG SCREW - NON METRIC
L.H. Dottie Company
Lag Screw - Non Metric
LAG38512
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5-1/2 INCH
3/8 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
9/16 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5-1/2 INCH
3/8 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
9/16 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Datasheet
Suppliers
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5-1/2 INCH
3/8 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
9/16 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
- HEX TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 5-1/2 INCH
- 3/8 INCH NOMINAL DIAMETER
- GIMLET POINT END TYPE
- 9/16 INCH DRIVE SIZE
- HEX DRIVE STYLE
- LAG MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
LAG38512 |
|
Product Name
|
Lag Screw - Non Metric |
|
Screw Type
|
Lag Screw
|
|
Standard Drives
|
Hex Socket / Allen
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Head Type
Hexagon Head; Other; Hex
Material
Steel
Finish
Black, self-colour
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details