L.H. Dottie Company Lag Screw - Non Metric LAG14312

Description
HEX HEAD TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE HEX DRIVE STYLE HEX SIZE 7/16 USED ON MATERIAL BRICK, CONCRETE, MORTAR, WOOD PACKAGING QUANTITY 100 PER PACK, 1000 PER MASTER CARTON LAG MODEL
Datasheet
Description
HEX HEAD TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE HEX DRIVE STYLE HEX SIZE 7/16 USED ON MATERIAL BRICK, CONCRETE, MORTAR, WOOD PACKAGING QUANTITY 100 PER PACK, 1000 PER MASTER CARTON LAG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - LAG14312 - L.H. Dottie Company
Commerce, CA, USA
Lag Screw - Non Metric
LAG14312
Lag Screw - Non Metric LAG14312
HEX HEAD TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE HEX DRIVE STYLE HEX SIZE 7/16 USED ON MATERIAL BRICK, CONCRETE, MORTAR, WOOD PACKAGING QUANTITY 100 PER PACK, 1000 PER MASTER CARTON LAG MODEL
  • HEX HEAD TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-1/2 INCH
  • 1/4 INCH NOMINAL DIAMETER
  • GIMLET POINT END TYPE
  • HEX DRIVE STYLE
  • HEX SIZE 7/16
  • USED ON MATERIAL BRICK, CONCRETE, MORTAR, WOOD
  • PACKAGING QUANTITY 100 PER PACK, 1000 PER MASTER CARTON
  • LAG MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number LAG14312
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L10100109 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
M4 x 0.7 Setscrew, 25 mm Long, Qty 50 - SS4MS25 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details