HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
7/16 INCH DRIVE SIZE
HEX DRIVE STYLE
APPLICATION BRICK, CONCRETE, MORTAR WOOD
SERIES LAG MODEL
L.H. Dottie Company
Done
Datasheet
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
7/16 INCH DRIVE SIZE
HEX DRIVE STYLE
APPLICATION BRICK, CONCRETE, MORTAR WOOD
SERIES LAG MODEL
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
7/16 INCH DRIVE SIZE
HEX DRIVE STYLE
APPLICATION BRICK, CONCRETE, MORTAR WOOD
SERIES LAG MODEL