L.H. Dottie Company Lag Screw - Non Metric LAG141

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 7/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 7/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - LAG141 - L.H. Dottie Company
Commerce, CA, USA
Lag Screw - Non Metric
LAG141
Lag Screw - Non Metric LAG141
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 7/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH
  • 1/4 INCH NOMINAL DIAMETER
  • GIMLET POINT END TYPE
  • 7/16 INCH DRIVE SIZE
  • HEX DRIVE STYLE
  • APPLICATION BRICK, CONCRETE, MORTAR WOOD
  • SERIES LAG MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number LAG141
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
 - SC1553WB100BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
Machine Screws - 130640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Pan Head; Other; Pan
Standard Drives Slotted; Slot
View Details
M4 x 0.7 Cap Screw, 6 mm Long, Qty 50 - SH4MS06 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details