KWT8158 -- SELF TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self Tapping Screw - Non Metric
KWT8158
Description
1-5/8 INCH LENGTH
STEEL MATERIAL
WAFER HEAD
PHILLIPS DRIVE
#2 POINT DIAMETER
KWT MODEL
FINISH ZINC PLATED
Description
1-5/8 INCH LENGTH
STEEL MATERIAL
WAFER HEAD
PHILLIPS DRIVE
#2 POINT DIAMETER
KWT MODEL
FINISH ZINC PLATED
Datasheet
Suppliers
Self Tapping Screw - Non Metric
KWT8158
1-5/8 INCH LENGTH
STEEL MATERIAL
WAFER HEAD
PHILLIPS DRIVE
#2 POINT DIAMETER
KWT MODEL
FINISH ZINC PLATED
- 1-5/8 INCH LENGTH
- STEEL MATERIAL
- WAFER HEAD
- PHILLIPS DRIVE
- #2 POINT DIAMETER
- KWT MODEL
- FINISH ZINC PLATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
KWT8158 |
|
Product Name
|
Self Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Other; Wafer
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Screw Type
Machine Screw
Head Type
Other; Countersunk
Standard Drives
Slotted; Slot
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details