SLOTTED TYPE
4 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
#1 BIT SIZE
#1 BIT SIZE - FRACTIONAL
L H DOTTIE. BRAND
SCREW SIZE #6
DRIVE END SIZE - DECIMAL - UOM IN
IB1 MODEL
L.H. Dottie Company
Done
Datasheet
Description
SLOTTED TYPE
4 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
#1 BIT SIZE
#1 BIT SIZE - FRACTIONAL
L H DOTTIE. BRAND
SCREW SIZE #6
DRIVE END SIZE - DECIMAL - UOM IN
IB1 MODEL
SLOTTED TYPE
4 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
#1 BIT SIZE
#1 BIT SIZE - FRACTIONAL
L H DOTTIE. BRAND
SCREW SIZE #6
DRIVE END SIZE - DECIMAL - UOM IN
IB1 MODEL