In high-volume or heavy-duty manufacturing, low-quality bits can break down after a day or even less. Constantly checking and replacing screwdriver bits slows productivity, while ignoring signs of wear can lead to product failure and liability. Choosing wear-resistant Mountz bits increases your tool uptime so you can make more products. Drawing on over half a century of tool-making expertise, Mountz can even design custom bits or extensions for specialty fastening applications that meet the same high standards for precision and durability as every one of our products.
| Mountz, Inc. | |
|---|---|
| Product Category | Driver Bits |
| Product Number | 120684 |
| Product Name | Phillips Insert Bit Reduced Shank #2 x 3" |