HWSMS10112 -- SELF TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self Tapping Screw - Non Metric
HWSMS10112
Description
1-1/2 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
SLOTTED DRIVE
5/16 INCH HEAD WIDTH ACROSS FLAT
SERIES HWSMS MODEL
FINISH ZINC PLATED
PACKAGE TYPE BOX
Description
1-1/2 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
SLOTTED DRIVE
5/16 INCH HEAD WIDTH ACROSS FLAT
SERIES HWSMS MODEL
FINISH ZINC PLATED
PACKAGE TYPE BOX
Datasheet
Suppliers
1-1/2 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
SLOTTED DRIVE
5/16 INCH HEAD WIDTH ACROSS FLAT
SERIES HWSMS MODEL
FINISH ZINC PLATED
PACKAGE TYPE BOX
- 1-1/2 INCH LENGTH
- STEEL MATERIAL
- HEX WASHER HEAD
- SLOTTED DRIVE
- 5/16 INCH HEAD WIDTH ACROSS FLAT
- SERIES HWSMS MODEL
- FINISH ZINC PLATED
- PACKAGE TYPE BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HWSMS10112 |
|
Product Name
|
Self Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Flat Head
Standard Drives
Slotted
View Details