L.H. Dottie Company Drill Bit HS24

Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 5 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 3/8 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
Datasheet
Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 5 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 3/8 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - HS24 - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
HS24
Drill Bit HS24
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 5 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 3/8 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
  • JOBBER LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK, GOLD FINISH
  • 5 INCH OVERALL LENGTH
  • 3/16 INCH FLUTE LENGTH
  • FLATTED SHANK TYPE
  • HEAVY DUTY, NOTCHED POINT CONSTRUCTION
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 3/8 INCH DRILL SIZE
  • POINT ANGLE (DEG) 135
  • PC 6350 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number HS24
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
Shank Flatted
Cutting Length 0.19 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - HSS - 16.25 - 51260 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 16.25
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details