L.H. Dottie Company Drill Bit HS23C

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - HS23C - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
HS23C
Drill Bit HS23C
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 4-7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 23/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
  • JOBBER LENGTH TYPE
  • HSS MATERIAL
  • BLACK, GOLD FINISH
  • 4-7/8 INCH OVERALL LENGTH
  • 3/16 INCH FLUTE LENGTH
  • FLATTED SHANK TYPE
  • HEAVY DUTY CONSTRUCTION
  • 4 FLUTE(S)
  • 23/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • HS MODEL
Supplier's Site Datasheet
Drill Bit - HS23C - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
HS23C
Drill Bit HS23C
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 4-7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 23/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
  • JOBBER LENGTH TYPE
  • HSS MATERIAL
  • BLACK, GOLD FINISH
  • 4-7/8 INCH OVERALL LENGTH
  • 3/16 INCH FLUTE LENGTH
  • FLATTED SHANK TYPE
  • HEAVY DUTY CONSTRUCTION
  • 4 FLUTE(S)
  • 23/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • HS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number HS23C
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.359 inch (9.1 mm)
Shank Flatted
Cutting Length 0.19 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 216123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 1.299 inch (33.0 mm)
Material High Speed Steel; M3 HSS Teeth, Alloy Steel Body
View Details
E-Z LOK™ Drill - HSS - 31/64 - 1/4
Specs
Product Drill
Units Fractional
Designation 31/64
View Details
Solid Carbide Single Flute Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details