Star SU LLC Solid Carbide Single Flute Gundrill

Description
Solid carbide gundrills have a two-piece construction design. The tip and body are a single piece of carbide brazed into the driver/shank and the flute is ground down the length of the head and body. The absence of the braze joint at the head/body transition eliminates the possibility of coolant obstructions while adding significant strength to the tool. The design of this product will help improve the T.I.R. between the head and body. Solid carbide gundrills are available from diameter ranges of .055" [1.40mm] to .200 [5.08mm] and greater with lengths up to 11.25” [286mm]. The greatest benefit of this type of tool is its rigidity. When a tool enters the material, as well as while it’s drilling, it’s exposed to torque forces, or wind-up. This has a detrimental effect on the carbide, resulting in premature wear. The solid carbide gundrill strength resists the wind-up forces. Another advantage of two-piece solid carbide gundrill versus the traditional three-piece construction gundrill is the ability to run at much higher feed rates. Many applications yield to high surface footage with conventional style gundrills. The strength of the solid carbide gundrill can allow penetrating at 100% to 150% higher feed rates running at conventional RPM’s. See below for a table of standard solid carbide gundrill size ranges. With extensive knowledge and practical experience in machining all types of steels (including exotic alloys), irons, and aluminums, Star can provide the best possible answer to your production needs.
Datasheet
Description
Solid carbide gundrills have a two-piece construction design. The tip and body are a single piece of carbide brazed into the driver/shank and the flute is ground down the length of the head and body. The absence of the braze joint at the head/body transition eliminates the possibility of coolant obstructions while adding significant strength to the tool. The design of this product will help improve the T.I.R. between the head and body. Solid carbide gundrills are available from diameter ranges of .055" [1.40mm] to .200 [5.08mm] and greater with lengths up to 11.25” [286mm]. The greatest benefit of this type of tool is its rigidity. When a tool enters the material, as well as while it’s drilling, it’s exposed to torque forces, or wind-up. This has a detrimental effect on the carbide, resulting in premature wear. The solid carbide gundrill strength resists the wind-up forces. Another advantage of two-piece solid carbide gundrill versus the traditional three-piece construction gundrill is the ability to run at much higher feed rates. Many applications yield to high surface footage with conventional style gundrills. The strength of the solid carbide gundrill can allow penetrating at 100% to 150% higher feed rates running at conventional RPM’s. See below for a table of standard solid carbide gundrill size ranges. With extensive knowledge and practical experience in machining all types of steels (including exotic alloys), irons, and aluminums, Star can provide the best possible answer to your production needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Carbide Single Flute Gundrill -  - Star SU LLC
Hoffman Estates, IL, USA
Solid Carbide Single Flute Gundrill
Solid Carbide Single Flute Gundrill
Solid carbide gundrills have a two-piece construction design. The tip and body are a single piece of carbide brazed into the driver/shank and the flute is ground down the length of the head and body. The absence of the braze joint at the head/body transition eliminates the possibility of coolant obstructions while adding significant strength to the tool. The design of this product will help improve the T.I.R. between the head and body. Solid carbide gundrills are available from diameter ranges of .055" [1.40mm] to .200 [5.08mm] and greater with lengths up to 11.25” [286mm]. The greatest benefit of this type of tool is its rigidity. When a tool enters the material, as well as while it’s drilling, it’s exposed to torque forces, or wind-up. This has a detrimental effect on the carbide, resulting in premature wear. The solid carbide gundrill strength resists the wind-up forces. Another advantage of two-piece solid carbide gundrill versus the traditional three-piece construction gundrill is the ability to run at much higher feed rates. Many applications yield to high surface footage with conventional style gundrills. The strength of the solid carbide gundrill can allow penetrating at 100% to 150% higher feed rates running at conventional RPM’s. See below for a table of standard solid carbide gundrill size ranges. With extensive knowledge and practical experience in machining all types of steels (including exotic alloys), irons, and aluminums, Star can provide the best possible answer to your production needs.

Solid carbide gundrills have a two-piece construction design. The tip and body are a single piece of carbide brazed into the driver/shank and the flute is ground down the length of the head and body. The absence of the braze joint at the head/body transition eliminates the possibility of coolant obstructions while adding significant strength to the tool. The design of this product will help improve the T.I.R. between the head and body.

Solid carbide gundrills are available from diameter ranges of .055" [1.40mm] to .200 [5.08mm] and greater with lengths up to 11.25” [286mm]. The greatest benefit of this type of tool is its rigidity. When a tool enters the material, as well as while it’s drilling, it’s exposed to torque forces, or wind-up. This has a detrimental effect on the carbide, resulting in premature wear.

The solid carbide gundrill strength resists the wind-up forces. Another advantage of two-piece solid carbide gundrill versus the traditional three-piece construction gundrill is the ability to run at much higher feed rates. Many applications yield to high surface footage with conventional style gundrills.

The strength of the solid carbide gundrill can allow penetrating at 100% to 150% higher feed rates running at conventional RPM’s. See below for a table of standard solid carbide gundrill size ranges.

With extensive knowledge and practical experience in machining all types of steels (including exotic alloys), irons, and aluminums, Star can provide the best possible answer to your production needs.

Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Drill Bits
Product Name Solid Carbide Single Flute Gundrill
Drill Type Gundrill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bit Sets - 1206013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
ACD
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.362 inch (9.2 mm)
View Details