L.H. Dottie Company Drill Bit HS13

Description
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 3-5/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 13/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
Datasheet
Description
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 3-5/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 13/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - HS13 - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
HS13
Drill Bit HS13
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 3-5/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 13/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
  • JOBBER LENGTH TYPE
  • HSS MATERIAL
  • BLACK, GOLD FINISH
  • 3-5/8 INCH OVERALL LENGTH
  • 3/16 INCH FLUTE LENGTH
  • FLATTED SHANK TYPE
  • HEAVY DUTY CONSTRUCTION
  • 4 FLUTE(S)
  • 13/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • HS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number HS13
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.203 inch (5.2 mm)
Shank Flatted
Cutting Length 0.19 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bits - 213938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.094 inch (2.4 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details