L.H. Dottie Company Drill Bit HS12

Description
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 3-1/2 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 3/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
Datasheet
Description
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 3-1/2 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 3/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - HS12 - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
HS12
Drill Bit HS12
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 3-1/2 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 3/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
  • JOBBER LENGTH TYPE
  • HSS MATERIAL
  • BLACK, GOLD FINISH
  • 3-1/2 INCH OVERALL LENGTH
  • 3/16 INCH FLUTE LENGTH
  • FLATTED SHANK TYPE
  • HEAVY DUTY CONSTRUCTION
  • 4 FLUTE(S)
  • 3/16 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • HS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number HS12
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
Shank Flatted
Cutting Length 0.19 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 2.60 inch (66 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
60 pc Drilling and Driving Accessory Kit - A986001 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711234-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.219 inch (5.6 mm)
View Details